NMB Technologies Corporation DC Brushless Fans (BLDC) 05015SS-24R-WT-00

Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Sleeve 14.8 CFM (0.414m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Sleeve 14.8 CFM (0.414m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P19873-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P19873-ND
DC Brushless Fans (BLDC) P19873-ND
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Sleeve 14.8 CFM (0.414m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Sleeve 14.8 CFM (0.414m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 24Vdc, 14.83Cfm, 35.5Db; Supply Voltage Vdc Nmb Technologies - 99Y7379 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc, 14.83Cfm, 35.5Db; Supply Voltage Vdc Nmb Technologies
99Y7379
Axial Fan, 50Mm, 24Vdc, 14.83Cfm, 35.5Db; Supply Voltage Vdc Nmb Technologies 99Y7379
AXIAL FAN, 50MM, 24VDC, 14.83CFM, 35.5DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:14.83CFM; Noise Rating:35.5dBA; Power Rating:2.16W

AXIAL FAN, 50MM, 24VDC, 14.83CFM, 35.5DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:14.83CFM; Noise Rating:35.5dBA; Power Rating:2.16W

Supplier's Site Datasheet
DC Fans DC Axial Fan, 50x15mm, 24VDC, 14.8CFM, Flange, Sleeve Bearing, Tachometer, 3-Wire

DC Fans DC Axial Fan, 50x15mm, 24VDC, 14.8CFM, Flange, Sleeve Bearing, Tachometer, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P19873-ND 99Y7379 05015SS-24R-WT-00
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 24Vdc, 14.83Cfm, 35.5Db; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.8 SCFM (25.16 m³/hr) 14.83 SCFM (25.21 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 35.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8682 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 120 volts
View Details
Backward Curved Fan - UNO674004E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
Axial Fans - 1442043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
0.67 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA178 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6710 SCFM (1.14 m³/hr)
Maximum Static Pressure 0.1340 in H2O (0.2504 Torr)
View Details