NMB Technologies Corporation DC Brushless Fans (BLDC) 05015SS-12R-WL-D0

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Sleeve 14.8 CFM (0.414m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Sleeve 14.8 CFM (0.414m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-05015SS-12R-WL-D0-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-05015SS-12R-WL-D0-ND
DC Brushless Fans (BLDC) 12-05015SS-12R-WL-D0-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Sleeve 14.8 CFM (0.414m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Sleeve 14.8 CFM (0.414m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Sleeve, 14.8Cfm, 0.14A,12V; Supply Voltage Vdc Nmb Technologies - 49AJ4251 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Sleeve, 14.8Cfm, 0.14A,12V; Supply Voltage Vdc Nmb Technologies
49AJ4251
Dc Axial Fan, Sleeve, 14.8Cfm, 0.14A,12V; Supply Voltage Vdc Nmb Technologies 49AJ4251
DC AXIAL FAN, SLEEVE, 14.8CFM, 0.14A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:14.8CFM; Noise Rating:35.5dB; Power Rating:1.68W

DC AXIAL FAN, SLEEVE, 14.8CFM, 0.14A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:14.8CFM; Noise Rating:35.5dB; Power Rating:1.68W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-05015SS-12R-WL-D0-ND 49AJ4251
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Sleeve, 14.8Cfm, 0.14A,12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.8 SCFM (25.16 m³/hr) 14.8 SCFM (25.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 35.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082304400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Backward Curved Fan - N88-31561 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
Nominal Voltage 115 volts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details