NMB Technologies Corporation Dc Axial Fan, Sleeve, 10.9Cfm, 0.07A,12V; Supply Voltage Vdc Nmb Technologies 05015SS-12N-WT-D0

Description
DC AXIAL FAN, SLEEVE, 10.9CFM, 0.07A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:10.9CFM; Noise Rating:27.5dB; Power Rating:840mW
Description
DC AXIAL FAN, SLEEVE, 10.9CFM, 0.07A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:10.9CFM; Noise Rating:27.5dB; Power Rating:840mW

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Sleeve, 10.9Cfm, 0.07A,12V; Supply Voltage Vdc Nmb Technologies - 49AJ4249 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Sleeve, 10.9Cfm, 0.07A,12V; Supply Voltage Vdc Nmb Technologies
49AJ4249
Dc Axial Fan, Sleeve, 10.9Cfm, 0.07A,12V; Supply Voltage Vdc Nmb Technologies 49AJ4249
DC AXIAL FAN, SLEEVE, 10.9CFM, 0.07A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:10.9CFM; Noise Rating:27.5dB; Power Rating:840mW

DC AXIAL FAN, SLEEVE, 10.9CFM, 0.07A,12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:10.9CFM; Noise Rating:27.5dB; Power Rating:840mW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4249
Product Name Dc Axial Fan, Sleeve, 10.9Cfm, 0.07A,12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.9 SCFM (18.53 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 17B6469 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
2510-5 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510M12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1594 to ? in H2O (0.2979 to ? Torr)
Maximum Sound Level 24.21 dbA
View Details