NMB Technologies Corporation Dc Axial Fan, Sleeve, 9.9Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies 05015SS-12M-WT-D0

Description
DC AXIAL FAN, SLEEVE, 9.9CFM, 0.06A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.9CFM; Noise Rating:25dB; Power Rating:720mW; IP Rating:
Datasheet
Description
DC AXIAL FAN, SLEEVE, 9.9CFM, 0.06A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.9CFM; Noise Rating:25dB; Power Rating:720mW; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Sleeve, 9.9Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies - 49AJ4247 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Sleeve, 9.9Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies
49AJ4247
Dc Axial Fan, Sleeve, 9.9Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies 49AJ4247
DC AXIAL FAN, SLEEVE, 9.9CFM, 0.06A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.9CFM; Noise Rating:25dB; Power Rating:720mW; IP Rating:

DC AXIAL FAN, SLEEVE, 9.9CFM, 0.06A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.9CFM; Noise Rating:25dB; Power Rating:720mW; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4247
Product Name Dc Axial Fan, Sleeve, 9.9Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.9 SCFM (16.83 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details