Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 11.3 CFM (0.316m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 40x20mm, 12VDC, 11.3CFM, Rib, Tachometer, 3-Wire
NEW PART/Tach 3 wire
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-04020VA-12P-AT-00-ND | 04020VA-12P-AT-00 | 43Y7389 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | New Part/tach 3 Wire Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 11.3 SCFM (19.21 m³/hr) | ||
| Maximum Static Pressure | 0.4000 in H2O (0.7473 Torr) | ||
| Maximum Sound Level | 37 dbA | ||
| Nominal Voltage | 12 volts |