NMB Technologies Corporation DC Fans 04020VA-12N-AT-00

Description
DC Fans DC Axial Fan, 40x20mm, 12VDC, 10.2CFM, Rib, Tachometer, 3-Wire
Datasheet
Description
DC Fans DC Axial Fan, 40x20mm, 12VDC, 10.2CFM, Rib, Tachometer, 3-Wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans DC Axial Fan, 40x20mm, 12VDC, 10.2CFM, Rib, Tachometer, 3-Wire

DC Fans DC Axial Fan, 40x20mm, 12VDC, 10.2CFM, Rib, Tachometer, 3-Wire

Buy Now Datasheet
Dc Axial Fan, Ball, 10.2Cfm, 0.11A, 12V; Supply Voltage Vdc Nmb Technologies - 43Y7386 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 10.2Cfm, 0.11A, 12V; Supply Voltage Vdc Nmb Technologies
43Y7386
Dc Axial Fan, Ball, 10.2Cfm, 0.11A, 12V; Supply Voltage Vdc Nmb Technologies 43Y7386
DC AXIAL FAN, BALL, 10.2CFM, 0.11A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.2CFM; Noise Rating:32.5dB; Power Rating:1.3W; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 10.2CFM, 0.11A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:10.2CFM; Noise Rating:32.5dB; Power Rating:1.3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 04020VA-12N-AT-00 43Y7386
Product Name DC Fans Dc Axial Fan, Ball, 10.2Cfm, 0.11A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.2 SCFM (17.34 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details
Axial Fans - 1118336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Blower/Fan Type Axial Fan
View Details
8026-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level 36.3 dbA
View Details