NMB Technologies Corporation Axial Fan, 40Mm, 12Vdc, 40Ma; Supply Voltage Nmb Technologies 04020VA-12J-AA-00

Description
AXIAL FAN, 40MM, 12VDC, 40MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; FLOW RATE - IMPERIAL:4.9CU.FT/MI N; FLOW RATE - METRIC:0.14M /MIN; NOISE RATING:20DBA; BEARING TYPE:BALL; CURRENT RATING:40MA
Description
AXIAL FAN, 40MM, 12VDC, 40MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; FLOW RATE - IMPERIAL:4.9CU.FT/MI N; FLOW RATE - METRIC:0.14M /MIN; NOISE RATING:20DBA; BEARING TYPE:BALL; CURRENT RATING:40MA

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 40Ma; Supply Voltage Nmb Technologies - 41AH7991 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 40Ma; Supply Voltage Nmb Technologies
41AH7991
Axial Fan, 40Mm, 12Vdc, 40Ma; Supply Voltage Nmb Technologies 41AH7991
AXIAL FAN, 40MM, 12VDC, 40MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; FLOW RATE - IMPERIAL:4.9CU.FT/MI N; FLOW RATE - METRIC:0.14M /MIN; NOISE RATING:20DBA; BEARING TYPE:BALL; CURRENT RATING:40MA

AXIAL FAN, 40MM, 12VDC, 40MA; SUPPLY VOLTAGE:12V; CURRENT TYPE:DC; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; FLOW RATE - IMPERIAL:4.9CU.FT/MIN; FLOW RATE - METRIC:0.14M /MIN; NOISE RATING:20DBA; BEARING TYPE:BALL; CURRENT RATING:40MA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 41AH7991
Product Name Axial Fan, 40Mm, 12Vdc, 40Ma; Supply Voltage Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.9 SCFM (8.33 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 0.75 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015L05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level 19.6 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Receptacle, 250V/6.3A Max., For Germany Rohs Compliant Stego - 82K8785 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details