DC AXIAL FAN, BALL, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:-; IP Rating:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 49AJ4229 |
| Product Name | Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |