NMB Technologies Corporation Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies 04020VA-05L-AL-00

Description
DC AXIAL FAN, BALL, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:-; IP Rating:-RoHS Compliant: Yes
Description
DC AXIAL FAN, BALL, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:-; IP Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies - 49AJ4228 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies
49AJ4228
Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies 49AJ4228
DC AXIAL FAN, BALL, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:-; IP Rating:-RoHS Compliant: Yes

DC AXIAL FAN, BALL, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:-; IP Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4228
Product Name Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.77 SCFM (11.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902442500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF66000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 295 SCFM (501 m³/hr)
Maximum Static Pressure 0.5380 in H2O (1.01 Torr)
View Details