NMB Technologies Corporation Dc Axial Fan, Ball, 5.82Cfm, 0.12A, 5V; Supply Voltage Vdc Nmb Technologies 04020VA-05K-AT-00

Description
DC AXIAL FAN, BALL, 5.82CFM, 0.12A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.82CFM; Noise Rating:23dB; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes
Description
DC AXIAL FAN, BALL, 5.82CFM, 0.12A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.82CFM; Noise Rating:23dB; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 5.82Cfm, 0.12A, 5V; Supply Voltage Vdc Nmb Technologies - 49AJ4227 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 5.82Cfm, 0.12A, 5V; Supply Voltage Vdc Nmb Technologies
49AJ4227
Dc Axial Fan, Ball, 5.82Cfm, 0.12A, 5V; Supply Voltage Vdc Nmb Technologies 49AJ4227
DC AXIAL FAN, BALL, 5.82CFM, 0.12A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.82CFM; Noise Rating:23dB; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

DC AXIAL FAN, BALL, 5.82CFM, 0.12A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.82CFM; Noise Rating:23dB; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4227
Product Name Dc Axial Fan, Ball, 5.82Cfm, 0.12A, 5V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.82 SCFM (9.89 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan - D6025L24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
AC Fans - Q594-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details