NMB Technologies Corporation Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies 04020VA-05J-AL-00

Description
DC AXIAL FAN, BALL, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:-; IP Rating:-RoHS Compliant: Yes
Description
DC AXIAL FAN, BALL, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:-; IP Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies - 49AJ4224 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies
49AJ4224
Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies 49AJ4224
DC AXIAL FAN, BALL, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:-; IP Rating:-RoHS Compliant: Yes

DC AXIAL FAN, BALL, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:-; Current Rating:-; IP Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4224
Product Name Dc Axial Fan, Ball, 5V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5580 SCFM (9484 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2804588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.41 SCFM (133 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181202055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
60x60x25mm, 5 VDC, 12.782 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025BBLW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
5 suppliers