NMB Technologies Corporation Dc Axial Fan, Sleeve, 6.4Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies 04015SS-24M-AT-00

Description
DC AXIAL FAN, SLEEVE, 6.4CFM, 0.04A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.4CFM; Noise Rating:29dB; Power Rating:1W; IP Rating:
Datasheet
Description
DC AXIAL FAN, SLEEVE, 6.4CFM, 0.04A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.4CFM; Noise Rating:29dB; Power Rating:1W; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Sleeve, 6.4Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies - 49AJ4223 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Sleeve, 6.4Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies
49AJ4223
Dc Axial Fan, Sleeve, 6.4Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies 49AJ4223
DC AXIAL FAN, SLEEVE, 6.4CFM, 0.04A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.4CFM; Noise Rating:29dB; Power Rating:1W; IP Rating:

DC AXIAL FAN, SLEEVE, 6.4CFM, 0.04A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.4CFM; Noise Rating:29dB; Power Rating:1W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4223
Product Name Dc Axial Fan, Sleeve, 6.4Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.4 SCFM (10.88 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 4.32 Watt (W) Power Brushless DC Axial Fan - D6025Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5469 to ? in H2O (1.02 to ? Torr)
Maximum Sound Level 45.6 dbA
View Details
Type 7F.30 - Filter fan - 7F3090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details