NMB Technologies Corporation Dc Axial Fan, Sleeve, 6.4Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies 04015SS-24M-AA-00

Description
DC AXIAL FAN, SLEEVE, 6.4CFM, 0.04A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.4CFM; Noise Rating:29dB; Power Rating:1W; IP Rating:
Datasheet
Description
DC AXIAL FAN, SLEEVE, 6.4CFM, 0.04A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.4CFM; Noise Rating:29dB; Power Rating:1W; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Sleeve, 6.4Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies - 49AJ4221 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Sleeve, 6.4Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies
49AJ4221
Dc Axial Fan, Sleeve, 6.4Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies 49AJ4221
DC AXIAL FAN, SLEEVE, 6.4CFM, 0.04A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.4CFM; Noise Rating:29dB; Power Rating:1W; IP Rating:

DC AXIAL FAN, SLEEVE, 6.4CFM, 0.04A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.4CFM; Noise Rating:29dB; Power Rating:1W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4221
Product Name Dc Axial Fan, Sleeve, 6.4Cfm, 0.04A, 24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.4 SCFM (10.88 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details