NMB Technologies Corporation DC Brushless Fans (BLDC) 04015SS-12L-AA-00

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 5.7 CFM (0.160m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 5.7 CFM (0.160m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-04015SS-12L-AA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-04015SS-12L-AA-00-ND
DC Brushless Fans (BLDC) 12-04015SS-12L-AA-00-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 5.7 CFM (0.160m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 5.7 CFM (0.160m³/min) 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, 40Mm, 12V, 5.7Cfm, 26Db; Supply Voltage Vdc Nmb Technologies - 42AH1052 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 40Mm, 12V, 5.7Cfm, 26Db; Supply Voltage Vdc Nmb Technologies
42AH1052
Dc Axial Fan, 40Mm, 12V, 5.7Cfm, 26Db; Supply Voltage Vdc Nmb Technologies 42AH1052
DC AXIAL FAN, 40MM, 12V, 5.7CFM, 26DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.7CFM; Noise Rating:26dBA; Power Rating:480mW; IP Rating:

DC AXIAL FAN, 40MM, 12V, 5.7CFM, 26DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.7CFM; Noise Rating:26dBA; Power Rating:480mW; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-04015SS-12L-AA-00-ND 42AH1052
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, 40Mm, 12V, 5.7Cfm, 26Db; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.7 SCFM (9.69 m³/hr) 5.7 SCFM (9.69 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 26 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2090242055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details