DC AXIAL FAN, BALL, 4.9CFM, 0.025A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.9CFM; Noise Rating:21.5dB; Power Rating:600mW; IP Rating:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 71AJ8778 |
| Product Name | Dc Axial Fan, Ball, 4.9Cfm, 0.025A, 24V; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 4.9 SCFM (8.33 m³/hr) |
| Nominal Voltage | 24 volts |