NMB Technologies Corporation Dc Axial Fan, Ball, 4.9Cfm, 0.04A, 12V; Supply Voltage Vdc Nmb Technologies 04010SA-12L-AA-D0

Description
DC AXIAL FAN, BALL, 4.9CFM, 0.04A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.9CFM; Noise Rating:21.5dB; Power Rating:480mW; IP Rating:
Datasheet
Description
DC AXIAL FAN, BALL, 4.9CFM, 0.04A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.9CFM; Noise Rating:21.5dB; Power Rating:480mW; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 4.9Cfm, 0.04A, 12V; Supply Voltage Vdc Nmb Technologies - 49AJ4209 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 4.9Cfm, 0.04A, 12V; Supply Voltage Vdc Nmb Technologies
49AJ4209
Dc Axial Fan, Ball, 4.9Cfm, 0.04A, 12V; Supply Voltage Vdc Nmb Technologies 49AJ4209
DC AXIAL FAN, BALL, 4.9CFM, 0.04A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.9CFM; Noise Rating:21.5dB; Power Rating:480mW; IP Rating:

DC AXIAL FAN, BALL, 4.9CFM, 0.04A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.9CFM; Noise Rating:21.5dB; Power Rating:480mW; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4209
Product Name Dc Axial Fan, Ball, 4.9Cfm, 0.04A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.9 SCFM (8.33 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 86ME - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 636 SCFM (1080 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2557295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.31 SCFM (49.82 m³/hr)
Nominal Voltage 12 volts
View Details