NMB Technologies Corporation Dc Axial Fan, Ball, 4.9Cfm, 0.08A, 5V; Supply Voltage Vdc Nmb Technologies 04010SA-05L-AA-D0

Description
DC AXIAL FAN, BALL, 4.9CFM, 0.08A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.9CFM; Noise Rating:21.5dB; Power Rating:400mW; IP Rating:
Datasheet
Description
DC AXIAL FAN, BALL, 4.9CFM, 0.08A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.9CFM; Noise Rating:21.5dB; Power Rating:400mW; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 4.9Cfm, 0.08A, 5V; Supply Voltage Vdc Nmb Technologies - 49AJ4203 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 4.9Cfm, 0.08A, 5V; Supply Voltage Vdc Nmb Technologies
49AJ4203
Dc Axial Fan, Ball, 4.9Cfm, 0.08A, 5V; Supply Voltage Vdc Nmb Technologies 49AJ4203
DC AXIAL FAN, BALL, 4.9CFM, 0.08A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.9CFM; Noise Rating:21.5dB; Power Rating:400mW; IP Rating:

DC AXIAL FAN, BALL, 4.9CFM, 0.08A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.9CFM; Noise Rating:21.5dB; Power Rating:400mW; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4203
Product Name Dc Axial Fan, Ball, 4.9Cfm, 0.08A, 5V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.9 SCFM (8.33 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (210 m³/hr)
Nominal Voltage 24 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8668 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details