Fan Tubeaxial 12VDC Square - 38mm L x 38mm H Ball 21.5 CFM (0.602m³/min) 4 Wire Leads
FAN AXIAL 38X28MM 12VDC WIRE
AXIAL FAN, 38MM, 12VDC, 21.54CFM, 58DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:38mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.54CFM; Noise Rating:58dBA; Power Rating:7.56W; IP Rating:- RoHS Compliant: Yes
DC Fans DC Fan, 38x38mm, Server/Telecom, 12VDC, 21.5CFM, Rib, Ball Bearing, Tachometer, PWM, 4-Wire
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P122259-ND | 03828DA-12R-AU-00 | 22AC3566 | 03828DA-12R-AU-00 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 38Mm, 12Vdc, 21.54Cfm, 58Db; Supply Voltage Vdc Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 21.5 SCFM (36.54 m³/hr) | 21.5 SCFM (36.54 m³/hr) | 21.54 SCFM (36.61 m³/hr) | |
| Maximum Static Pressure | 2.61 in H2O (4.88 Torr) | |||
| Maximum Sound Level | 58 dbA | 58 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts |