NMB Technologies Corporation DC Brushless Fans (BLDC) 03515SS-05N-AT-00

Description
Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Sleeve 5.6 CFM (0.157m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Sleeve 5.6 CFM (0.157m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P19866-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P19866-ND
DC Brushless Fans (BLDC) P19866-ND
Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Sleeve 5.6 CFM (0.157m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 35mm L x 35mm H Sleeve 5.6 CFM (0.157m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 35Mm, 5Vdc, 5.65Cfm, 24Db; Supply Voltage Vdc Nmb Technologies - 99Y7369 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35Mm, 5Vdc, 5.65Cfm, 24Db; Supply Voltage Vdc Nmb Technologies
99Y7369
Axial Fan, 35Mm, 5Vdc, 5.65Cfm, 24Db; Supply Voltage Vdc Nmb Technologies 99Y7369
AXIAL FAN, 35MM, 5VDC, 5.65CFM, 24DB; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.65CFM; Noise Rating:24dBA; Power Rating:900mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 35MM, 5VDC, 5.65CFM, 24DB; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.65CFM; Noise Rating:24dBA; Power Rating:900mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 35x15mm, 5VDC, 5.6CFM, Rib, Sleeve Bearing, Tachometer, 3-Wire

DC Fans DC Axial Fan, 35x15mm, 5VDC, 5.6CFM, Rib, Sleeve Bearing, Tachometer, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P19866-ND 99Y7369 03515SS-05N-AT-00
Product Name DC Brushless Fans (BLDC) Axial Fan, 35Mm, 5Vdc, 5.65Cfm, 24Db; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.6 SCFM (9.52 m³/hr) 5.65 SCFM (9.6 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details