NMB Technologies Corporation DC Brushless Fans (BLDC) 03510SS-12L-AA-00

Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Sleeve 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Sleeve 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-03510SS-12L-AA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-03510SS-12L-AA-00-ND
DC Brushless Fans (BLDC) 12-03510SS-12L-AA-00-ND
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Sleeve 2 Wire Leads

Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Sleeve 2 Wire Leads

Buy Now Datasheet
Dc Axial Fan, Sleeve, 3.5Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies - 41AH7987 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Sleeve, 3.5Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies
41AH7987
Dc Axial Fan, Sleeve, 3.5Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies 41AH7987
DC AXIAL FAN, SLEEVE, 3.5CFM, 0.06A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.5CFM; Noise Rating:26dB; Power Rating:720mW; IP Rating:

DC AXIAL FAN, SLEEVE, 3.5CFM, 0.06A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.5CFM; Noise Rating:26dB; Power Rating:720mW; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-03510SS-12L-AA-00-ND 41AH7987
Product Name DC Brushless Fans (BLDC) Dc Axial Fan, Sleeve, 3.5Cfm, 0.06A, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts
Voltage Range 12 volts
Blower/Fan Type Tube Axial Axial Fan
Motor Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 6.48 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020Z24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6059 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level 46.83 dbA
View Details
Reverse Flow Filter Fan exhaust Size 2 (6) , 32.4 Cfm free Flow, 24V Dc Supply, 7W, Ul Type 12 Rohs Compliant Finder - 54AJ9661 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details