Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Sleeve 4.2 CFM (0.118m³/min) 2 Wire Leads
DC AXIAL FAN, 30MM, 12V, 4.2CFM, 34DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.2CFM; Noise Rating:34dBA; Power Rating:960mW; IP Rating:
AXIAL FAN, 30MM, 12VDC, 4.2CFM, 34DB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-03010SS-12N-AA-00-ND | 42AH1042 | 36AJ4628 |
| Product Name | DC Brushless Fans (BLDC) | Dc Axial Fan, 30Mm, 12V, 4.2Cfm, 34Db; Supply Voltage Vdc Nmb Technologies | Axial Fan, 30Mm, 12Vdc, 4.2Cfm, 34Db Rohs Compliant Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 4.2 SCFM (7.14 m³/hr) | 4.2 SCFM (7.14 m³/hr) | |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | ||
| Maximum Sound Level | 34 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |