NMB Technologies Corporation Dc Axial Fan, Sleeve, 3.5Cfm, 0.12A, 5V; Supply Voltage Vdc Nmb Technologies 03010SS-05L-AT-00

Description
DC AXIAL FAN, SLEEVE, 3.5CFM, 0.12A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.5CFM; Noise Rating:23.5dB; Power Rating:600mW; IP Rating:
Datasheet
Description
DC AXIAL FAN, SLEEVE, 3.5CFM, 0.12A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.5CFM; Noise Rating:23.5dB; Power Rating:600mW; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Sleeve, 3.5Cfm, 0.12A, 5V; Supply Voltage Vdc Nmb Technologies - 49AJ4189 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Sleeve, 3.5Cfm, 0.12A, 5V; Supply Voltage Vdc Nmb Technologies
49AJ4189
Dc Axial Fan, Sleeve, 3.5Cfm, 0.12A, 5V; Supply Voltage Vdc Nmb Technologies 49AJ4189
DC AXIAL FAN, SLEEVE, 3.5CFM, 0.12A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.5CFM; Noise Rating:23.5dB; Power Rating:600mW; IP Rating:

DC AXIAL FAN, SLEEVE, 3.5CFM, 0.12A, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.5CFM; Noise Rating:23.5dB; Power Rating:600mW; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4189
Product Name Dc Axial Fan, Sleeve, 3.5Cfm, 0.12A, 5V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.5 SCFM (5.95 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF67000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 15W Stego - 24T1242 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
4020-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details