NMB Technologies Corporation DC Brushless Fans (BLDC) 02510SS-05P-AT-00

Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sleeve 2.6 CFM (0.073m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sleeve 2.6 CFM (0.073m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P19860-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P19860-ND
DC Brushless Fans (BLDC) P19860-ND
Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sleeve 2.6 CFM (0.073m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 25mm L x 25mm H Sleeve 2.6 CFM (0.073m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 25Mm, 5Vdc, 2.65Cfm, 28.5Db; Supply Voltage Vdc Nmb Technologies - 99Y7365 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 5Vdc, 2.65Cfm, 28.5Db; Supply Voltage Vdc Nmb Technologies
99Y7365
Axial Fan, 25Mm, 5Vdc, 2.65Cfm, 28.5Db; Supply Voltage Vdc Nmb Technologies 99Y7365
AXIAL FAN, 25MM, 5VDC, 2.65CFM, 28.5DB; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:2.65CFM; Noise Rating:28.5dBA; Power Rating:900mW RoHS Compliant: Yes

AXIAL FAN, 25MM, 5VDC, 2.65CFM, 28.5DB; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:2.65CFM; Noise Rating:28.5dBA; Power Rating:900mW RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 25x10mm, 5VDC, 2.5CFM, Rib, Sleeve Bearing, Tachometer, 3-Wire

DC Fans DC Axial Fan, 25x10mm, 5VDC, 2.5CFM, Rib, Sleeve Bearing, Tachometer, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P19860-ND 99Y7365 02510SS-05P-AT-00
Product Name DC Brushless Fans (BLDC) Axial Fan, 25Mm, 5Vdc, 2.65Cfm, 28.5Db; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.6 SCFM (4.42 m³/hr) 2.65 SCFM (4.5 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr)
Maximum Sound Level 28.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

4028-7 Series 12.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y24BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.31 to ? in H2O (2.44 to ? Torr)
Maximum Sound Level 61.07 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Axial Fan - 298DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details