Minebea Intec GmbH Puro Compact Scale SmallTall

Description
The Puro® compact scale SmallTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Basic - Applications: Weighing- Display: 1 front & 1 rear display - Capacity: 15 lb - Resolution: 6,000 d / 7,500 d - Protection class: IP43 - Dimension in mm: 9.69" x 11.89" x 5.59" (246 x 302 x 142mm)
Datasheet
Description
The Puro® compact scale SmallTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Basic - Applications: Weighing- Display: 1 front & 1 rear display - Capacity: 15 lb - Resolution: 6,000 d / 7,500 d - Protection class: IP43 - Dimension in mm: 9.69" x 11.89" x 5.59" (246 x 302 x 142mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Puro Compact Scale - SmallTall - Minebea Intec GmbH
Hamburg, Germany
Puro Compact Scale
SmallTall
Puro Compact Scale SmallTall
The Puro® compact scale SmallTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Basic - Applications: Weighing- Display: 1 front & 1 rear display - Capacity: 15 lb - Resolution: 6,000 d / 7,500 d - Protection class: IP43 - Dimension in mm: 9.69" x 11.89" x 5.59" (246 x 302 x 142mm)

The Puro® compact scale SmallTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology.
- Application package: Basic
- Applications: Weighing- Display: 1 front & 1 rear display
- Capacity: 15 lb
- Resolution: 6,000 d / 7,500 d
- Protection class: IP43
- Dimension in mm: 9.69" x 11.89" x 5.59" (246 x 302 x 142mm)

Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Scales and Balances
Product Number SmallTall
Product Name Puro Compact Scale
Type Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
Display Digital Display
Interface USB
Features Battery Powered; Selectable Units
Ratings / Certifications Other; IP43
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module, stainless RTN/4.7t - 1-RTN/M2LBR4.7T/2 - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 10362 lbs (4699 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 0.75 - 6097130750 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1653 lbs (750 kg)
View Details