Minebea Intec GmbH Puro Compact Scale Smallflat

Description
The Puro® compact scale SmallFlat is a durable, compact and multi-functional weighing solution. Ideal for daily use and weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Advanced - Applications: Weighing, Weighing in Percent, Counting, Check Weighing, Check Percentage, Check Counting, Averaging, Totalization, Display Hold - Display: 1 front display - Capacity: 3 lb - Resolution: 30,000 d - Protection class: IP43 - Dimension in mm: 9.69" x 11.89" x 4.2" (246 x 302 x 107mm)
Datasheet
Description
The Puro® compact scale SmallFlat is a durable, compact and multi-functional weighing solution. Ideal for daily use and weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Advanced - Applications: Weighing, Weighing in Percent, Counting, Check Weighing, Check Percentage, Check Counting, Averaging, Totalization, Display Hold - Display: 1 front display - Capacity: 3 lb - Resolution: 30,000 d - Protection class: IP43 - Dimension in mm: 9.69" x 11.89" x 4.2" (246 x 302 x 107mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Puro Compact Scale - Smallflat - Minebea Intec GmbH
Hamburg, Germany
Puro Compact Scale
Smallflat
Puro Compact Scale Smallflat
The Puro® compact scale SmallFlat is a durable, compact and multi-functional weighing solution. Ideal for daily use and weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Advanced - Applications: Weighing, Weighing in Percent, Counting, Check Weighing, Check Percentage, Check Counting, Averaging, Totalization, Display Hold - Display: 1 front display - Capacity: 3 lb - Resolution: 30,000 d - Protection class: IP43 - Dimension in mm: 9.69" x 11.89" x 4.2" (246 x 302 x 107mm)

The Puro® compact scale SmallFlat is a durable, compact and multi-functional weighing solution. Ideal for daily use and weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology.
- Application package: Advanced
- Applications: Weighing, Weighing in Percent, Counting, Check Weighing, Check Percentage, Check Counting, Averaging, Totalization, Display Hold
- Display: 1 front display
- Capacity: 3 lb
- Resolution: 30,000 d
- Protection class: IP43
- Dimension in mm: 9.69" x 11.89" x 4.2" (246 x 302 x 107mm)

Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Scales and Balances
Product Number Smallflat
Product Name Puro Compact Scale
Type Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
Display Digital Display
Interface USB
Features Battery Powered; Selectable Units
Ratings / Certifications Other; IP43
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-Z6AM - K-Z6AM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details