Minebea Intec GmbH Puro Bench Scale

Description
The Puro® bench scales are a multi-functional weighing solution for diverse industrial weighing needs. The scales unite the most needed applications in one multi-purpose indicator with large display for a comfortable user operating experience along with accurate and reliable results in a second. Combined with the robustness and durability of the platforms, the bench scales fit comfortably in any environment while offering simple charging and connection technology. - Application package: Indicator - Applications: Weighing, Counting, Check Weighing, Check Counting, Totalization - Display: 1 front display - Capacity: 300 kg - Resolution: 6,000 d - Protection class: IP43 - Material Indicator: plastic Frame: 304 stainless steel Load plate: 304 stainless steel - Dimension in mm: 650 x 500 x 134
Datasheet
Description
The Puro® bench scales are a multi-functional weighing solution for diverse industrial weighing needs. The scales unite the most needed applications in one multi-purpose indicator with large display for a comfortable user operating experience along with accurate and reliable results in a second. Combined with the robustness and durability of the platforms, the bench scales fit comfortably in any environment while offering simple charging and connection technology. - Application package: Indicator - Applications: Weighing, Counting, Check Weighing, Check Counting, Totalization - Display: 1 front display - Capacity: 300 kg - Resolution: 6,000 d - Protection class: IP43 - Material Indicator: plastic Frame: 304 stainless steel Load plate: 304 stainless steel - Dimension in mm: 650 x 500 x 134
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Puro Bench Scale -  - Minebea Intec GmbH
Hamburg, Germany
Puro Bench Scale
Puro Bench Scale
The Puro® bench scales are a multi-functional weighing solution for diverse industrial weighing needs. The scales unite the most needed applications in one multi-purpose indicator with large display for a comfortable user operating experience along with accurate and reliable results in a second. Combined with the robustness and durability of the platforms, the bench scales fit comfortably in any environment while offering simple charging and connection technology. - Application package: Indicator - Applications: Weighing, Counting, Check Weighing, Check Counting, Totalization - Display: 1 front display - Capacity: 300 kg - Resolution: 6,000 d - Protection class: IP43 - Material Indicator: plastic Frame: 304 stainless steel Load plate: 304 stainless steel - Dimension in mm: 650 x 500 x 134

The Puro® bench scales are a multi-functional weighing solution for diverse industrial weighing needs. The scales unite the most needed applications in one multi-purpose indicator with large display for a comfortable user operating experience along with accurate and reliable results in a second. Combined with the robustness and durability of the platforms, the bench scales fit comfortably in any environment while offering simple charging and connection technology.
- Application package: Indicator
- Applications:
Weighing, Counting, Check Weighing,
Check Counting, Totalization
- Display: 1 front display
- Capacity: 300 kg
- Resolution: 6,000 d
- Protection class: IP43
- Material
Indicator: plastic
Frame: 304 stainless steel
Load plate: 304 stainless steel
- Dimension in mm: 650 x 500 x 134

Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Scales and Balances
Product Name Puro Bench Scale
Type Bench / Counter Scale; Counting Scale; Other Scale; Multi-Purpose
Display Digital Display
Interface Serial; USB
Features Battery Powered; Selectable Units
Ratings / Certifications Other; IP43
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module with Z6FC3/200kg - 1-Z6/M3LBR200KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 441 lbs (200 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing Scales - 122171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Interface Other Interface; Ethernet, RS232
Ratings / Certifications Other; RoHS Certified
View Details
Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details