Minebea Intec GmbH Puro Compact Scale LargeTall

Description
The Puro® compact scale LargeTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Basic - Applications: Weighing- Display: 1 front & 1 rear display - Capacity: 3 lb - Resolution: 30,000 d - Protection class: IP43 - Dimension in mm: 12.2" x 11.89" x 4.65" (310 x 302 x 118mm)
Description
The Puro® compact scale LargeTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Basic - Applications: Weighing- Display: 1 front & 1 rear display - Capacity: 3 lb - Resolution: 30,000 d - Protection class: IP43 - Dimension in mm: 12.2" x 11.89" x 4.65" (310 x 302 x 118mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The Puro Compact Scale LargeTall from Minebea Intec GmbH is designed for versatile industrial weighing applications. It features a capacity of 3 lb and a resolution of 30,000 d, ensuring precise measurements. The scale is equipped with both front and rear displays, enhancing visibility and user interaction. Its robust design meets protection class IP43, making it suitable for various environments. The scale operates with a user-friendly interface, including five tactile keys and a traffic light function for operational efficiency. Additionally, it supports USB-C charging, allowing for convenient power management. The dimensions of the scale are 12.2" x 11.89" x 4.65" (310 x 302 x 118 mm), making it compact yet functional for diverse weighing tasks.

Datasheet Summary
Powered by GS/AI

The Puro Compact Scale LargeTall from Minebea Intec GmbH is designed for versatile industrial weighing applications. It features a capacity of 3 lb and a resolution of 30,000 d, ensuring precise measurements. The scale is equipped with both front and rear displays, enhancing visibility and user interaction. Its robust design meets protection class IP43, making it suitable for various environments. The scale operates with a user-friendly interface, including five tactile keys and a traffic light function for operational efficiency. Additionally, it supports USB-C charging, allowing for convenient power management. The dimensions of the scale are 12.2" x 11.89" x 4.65" (310 x 302 x 118 mm), making it compact yet functional for diverse weighing tasks.

Suppliers

Company
Product
Description
Supplier Links
Puro Compact Scale - LargeTall - Minebea Intec GmbH
Hamburg, Germany
Puro Compact Scale
LargeTall
Puro Compact Scale LargeTall
The Puro® compact scale LargeTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Basic - Applications: Weighing- Display: 1 front & 1 rear display - Capacity: 3 lb - Resolution: 30,000 d - Protection class: IP43 - Dimension in mm: 12.2" x 11.89" x 4.65" (310 x 302 x 118mm)

The Puro® compact scale LargeTall is a durable, compact and multi-functional weighing solution. Large, bright front and back displays, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology.
- Application package: Basic
- Applications: Weighing- Display: 1 front & 1 rear display
- Capacity: 3 lb
- Resolution: 30,000 d
- Protection class: IP43
- Dimension in mm: 12.2" x 11.89" x 4.65" (310 x 302 x 118mm)

Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Scales and Balances
Product Number LargeTall
Product Name Puro Compact Scale
Type Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
Display Digital Display
Interface Serial; USB
Features Battery Powered; Selectable Units
Ratings / Certifications Other; IP43
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 2 - 6097132000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 4409 lbs (2000 kg)
View Details
Weighing Scales - 687319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale
Ratings / Certifications Other; RoHS Certified
Capacity 70.56 lbs (32 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN 10t / 15t / 22t - 1-RTN/M2AR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details