Minebea Intec GmbH Puro Compact Scale Largeflat

Description
The Puro® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Advanced - Applications: Weighing, Weighing in Percent, Counting, Check Weighing, Check Percentage, Check Counting, Averaging, Totalization, Display Hold - Display: 1 front display - Capacity: 15 lb - Resolution: 6,000 d / 7,500 d - Protection class: IP43 - Dimension in mm: 12.2" x 11.89" x 3.35" (310 x 302 x 85mm)
Datasheet
Description
The Puro® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Advanced - Applications: Weighing, Weighing in Percent, Counting, Check Weighing, Check Percentage, Check Counting, Averaging, Totalization, Display Hold - Display: 1 front display - Capacity: 15 lb - Resolution: 6,000 d / 7,500 d - Protection class: IP43 - Dimension in mm: 12.2" x 11.89" x 3.35" (310 x 302 x 85mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Puro Compact Scale - Largeflat - Minebea Intec GmbH
Hamburg, Germany
Puro Compact Scale
Largeflat
Puro Compact Scale Largeflat
The Puro® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Advanced - Applications: Weighing, Weighing in Percent, Counting, Check Weighing, Check Percentage, Check Counting, Averaging, Totalization, Display Hold - Display: 1 front display - Capacity: 15 lb - Resolution: 6,000 d / 7,500 d - Protection class: IP43 - Dimension in mm: 12.2" x 11.89" x 3.35" (310 x 302 x 85mm)

The Puro® compact scale LargeFlat is a durable, compact and multi-functional weighing solution. Ideal for weighing tasks where a low lifting height is required. A large, bright display, a traffic light function and five tactile keys ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology.
- Application package: Advanced
- Applications: Weighing, Weighing in Percent, Counting, Check Weighing, Check Percentage, Check Counting, Averaging, Totalization, Display Hold
- Display: 1 front display
- Capacity: 15 lb
- Resolution: 6,000 d / 7,500 d
- Protection class: IP43
- Dimension in mm: 12.2" x 11.89" x 3.35" (310 x 302 x 85mm)

Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Scales and Balances
Product Number Largeflat
Product Name Puro Compact Scale
Type Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
Display Digital Display
Interface Serial; USB
Features Battery Powered; Selectable Units
Ratings / Certifications Other; IP43
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.2 - 6097130200 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 441 lbs (200 kg)
View Details
Weighing Scales - 270744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 19.84 lbs (9 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2BR/22t - 1-RTN/M2BR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details