Minebea Intec GmbH Puro Compact Scale LargeCount

Description
The Puro® LargeCount compact scale has intelligent functions to increase productivity and efficiency. It is a durable, compact and multifunctional count scale that can be used in almost any industrial environment. Three large, bright front displays provide maximum transparency during counting. A traffic light function, five tactile keys, dedicated SAMPLE and TARA keys and a fully-fledged numeric keypad ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Count professional - Applications: Weighing, Count with APW Optimization and low APW alert, Check Weighing, Check Counting, Totalization - Display: 3 front displays - Capacity: 6 kg - Resolution: 6,000 d / 7,500 d - Protection class: IP43 - Dimension in mm: 310 x 302 x 118
Datasheet
Description
The Puro® LargeCount compact scale has intelligent functions to increase productivity and efficiency. It is a durable, compact and multifunctional count scale that can be used in almost any industrial environment. Three large, bright front displays provide maximum transparency during counting. A traffic light function, five tactile keys, dedicated SAMPLE and TARA keys and a fully-fledged numeric keypad ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Count professional - Applications: Weighing, Count with APW Optimization and low APW alert, Check Weighing, Check Counting, Totalization - Display: 3 front displays - Capacity: 6 kg - Resolution: 6,000 d / 7,500 d - Protection class: IP43 - Dimension in mm: 310 x 302 x 118
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Puro Compact Scale - LargeCount - Minebea Intec GmbH
Hamburg, Germany
Puro Compact Scale
LargeCount
Puro Compact Scale LargeCount
The Puro® LargeCount compact scale has intelligent functions to increase productivity and efficiency. It is a durable, compact and multifunctional count scale that can be used in almost any industrial environment. Three large, bright front displays provide maximum transparency during counting. A traffic light function, five tactile keys, dedicated SAMPLE and TARA keys and a fully-fledged numeric keypad ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology. - Application package: Count professional - Applications: Weighing, Count with APW Optimization and low APW alert, Check Weighing, Check Counting, Totalization - Display: 3 front displays - Capacity: 6 kg - Resolution: 6,000 d / 7,500 d - Protection class: IP43 - Dimension in mm: 310 x 302 x 118

The Puro® LargeCount compact scale has intelligent functions to increase productivity and efficiency. It is a durable, compact and multifunctional count scale that can be used in almost any industrial environment. Three large, bright front displays provide maximum transparency during counting. A traffic light function, five tactile keys, dedicated SAMPLE and TARA keys and a fully-fledged numeric keypad ensure convenient operation of the powerful applications. User-friendliness is combined with simple charging and connection technology.
- Application package: Count professional
- Applications: Weighing, Count with APW Optimization and low APW alert, Check Weighing, Check Counting, Totalization
- Display: 3 front displays
- Capacity: 6 kg
- Resolution: 6,000 d / 7,500 d
- Protection class: IP43
- Dimension in mm: 310 x 302 x 118

Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Scales and Balances
Product Number LargeCount
Product Name Puro Compact Scale
Type Bench / Counter Scale; Check Weighing Scale; Counting Scale; Other Scale; Multi-Purpose
Display Digital Display
Interface Serial; USB
Features Battery Powered; Selectable Units
Ratings / Certifications Other; IP43
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module for RTN/M2BR/22t - 1-RTN/M2BR22T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 48502 lbs (21996 kg)
View Details
Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Crane Weigher WLL ton 12.5 - 609714012 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 27558 lbs (12498 kg)
View Details