Minebea Intec GmbH Checkweigher & Metal Detector Flexus® Combi

Description
The Checkweigher Flexus® Combi combines the benefits of checkweighing and metal detection technology in one space-saving system. Minimal space – maximum quality control. Hygienic design for easy cleaning and the highest level of quality in your production operations Safety and reliability thanks to EMFC load cell technology The ideal solution every time – for your application configure Flexus® Combi Easy to combine with metal detection technology Vistus®
Description
The Checkweigher Flexus® Combi combines the benefits of checkweighing and metal detection technology in one space-saving system. Minimal space – maximum quality control. Hygienic design for easy cleaning and the highest level of quality in your production operations Safety and reliability thanks to EMFC load cell technology The ideal solution every time – for your application configure Flexus® Combi Easy to combine with metal detection technology Vistus®
Datasheet
Datasheet Summary
Powered by GS/AI

The Checkweigher Flexus® Combi from Minebea Intec GmbH integrates checkweighing and metal detection in a compact system designed for efficient quality control. It is capable of detecting ferrous and non-ferrous metals, including non-magnetic stainless steels, while simultaneously checking product weight. The system features a hygienic design that facilitates easy cleaning and inspection, making it suitable for various production environments. Equipped with EMFC load cell technology, the Flexus® Combi ensures high precision in weighing, with a maximum throughput of up to 250 pieces per minute depending on the model. It supports a range of configurations, allowing customization to meet specific application needs. The device complies with legal metrology standards and is MID-compliant, ensuring reliability in regulated environments. The Flexus® Combi is designed for easy integration into existing production lines, accommodating quick changes between products with minimal effort. Its robust construction and advanced technology make it a reliable choice for industries requiring stringent quality control measures.

Datasheet Summary
Powered by GS/AI

The Checkweigher Flexus® Combi from Minebea Intec GmbH integrates checkweighing and metal detection in a compact system designed for efficient quality control. It is capable of detecting ferrous and non-ferrous metals, including non-magnetic stainless steels, while simultaneously checking product weight. The system features a hygienic design that facilitates easy cleaning and inspection, making it suitable for various production environments. Equipped with EMFC load cell technology, the Flexus® Combi ensures high precision in weighing, with a maximum throughput of up to 250 pieces per minute depending on the model. It supports a range of configurations, allowing customization to meet specific application needs. The device complies with legal metrology standards and is MID-compliant, ensuring reliability in regulated environments. The Flexus® Combi is designed for easy integration into existing production lines, accommodating quick changes between products with minimal effort. Its robust construction and advanced technology make it a reliable choice for industries requiring stringent quality control measures.

Suppliers

Company
Product
Description
Supplier Links
Checkweigher & Metal Detector - Flexus® Combi - Minebea Intec GmbH
Hamburg, Germany
Checkweigher & Metal Detector
Flexus® Combi
Checkweigher & Metal Detector Flexus® Combi
The Checkweigher Flexus® Combi combines the benefits of checkweighing and metal detection technology in one space-saving system. Minimal space – maximum quality control. Hygienic design for easy cleaning and the highest level of quality in your production operations Safety and reliability thanks to EMFC load cell technology The ideal solution every time – for your application configure Flexus® Combi Easy to combine with metal detection technology Vistus®

The Checkweigher Flexus® Combi combines the benefits of checkweighing and metal detection technology in one space-saving system. Minimal space – maximum quality control.

  • Hygienic design for easy cleaning and the highest level of quality in your production operations
  • Safety and reliability thanks to EMFC load cell technology
  • The ideal solution every time – for your application configure Flexus® Combi
  • Easy to combine with metal detection technology Vistus®
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Scales and Balances
Product Number Flexus® Combi
Product Name Checkweigher & Metal Detector
Display Digital Display
Interface Serial
Ratings / Certifications Other; IP54, IP65
Capacity 2.21 to 15.44 lbs (1 to 7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module with Z6FC3/200kg - 1-Z6/M3LBR200KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 441 lbs (200 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details