Mindman Industrial Co., Ltd. Proximity Switch RCE1

Description
SENSOR SWITCH, 5-110V, 25MA ,6W, 2WIRE, SPST. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR SWITCH, 5-110V, 25MA ,6W, 2WIRE, SPST. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 48426797 - Radwell International
Willingboro, NJ, United States
Proximity Switch
48426797
Proximity Switch 48426797
SENSOR SWITCH, 5-110V, 25MA ,6W, 2WIRE, SPST. FREE 2 YEAR RADWELL WARRANTY

SENSOR SWITCH, 5-110V, 25MA ,6W, 2WIRE, SPST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
MINDMAN Sensors & Switches RCE1

MINDMAN Sensors & Switches RCE1

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 48426797
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Sensors - 5000003093-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1044-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093530 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details