Minco Thermocouples TC40KT240B

Description
Minco patch-style thermocouples feature quick and easy mounting to all surface types. They also feature PTFE thermocouple wire and polyimide insulation. For applications requiring: Fast, accurate response Extreme environments Temperature range of -200 to 200°C (-328 to 392°F)
Datasheet
Description
Minco patch-style thermocouples feature quick and easy mounting to all surface types. They also feature PTFE thermocouple wire and polyimide insulation. For applications requiring: Fast, accurate response Extreme environments Temperature range of -200 to 200°C (-328 to 392°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples - TC40KT240B - Minco
Minneapolis, MN, United States
Thermocouples
TC40KT240B
Thermocouples TC40KT240B
Minco patch-style thermocouples feature quick and easy mounting to all surface types. They also feature PTFE thermocouple wire and polyimide insulation. For applications requiring: Fast, accurate response Extreme environments Temperature range of -200 to 200°C (-328 to 392°F)

Minco patch-style thermocouples feature quick and easy mounting to all surface types. They also feature PTFE thermocouple wire and polyimide insulation.

For applications requiring:

  • Fast, accurate response
  • Extreme environments
  • Temperature range of -200 to 200°C (-328 to 392°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC40KT240B
Product Name Thermocouples
Sensed Temperature -4 to 351 F (-20 to 177 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples for ASM Epsilon® Reactors -  - Conax Technologies
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Probe Configuration Curved Probe
Diameter or Width Range 0.0200 to 0.0590 inch (0.5080 to 1.5 mm)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details