The TC40JT40B is a patch-style thermocouple designed for easy surface mounting on various materials. It features a compact size of 0.75 x 0.75 x 0.065 inches (19.1 x 19.1 x 1.7 mm) and is available in junction types E, J, K, or T. The thermocouple operates within a temperature range of -200 to 200°C (-328 to 392°F) and is insulated with polyimide, ensuring durability in extreme environments. The lead wires are made of AWG 24 solid PTFE insulated material, and the device has a time constant of 0.6 seconds, allowing for quick temperature response. This product is suitable for applications requiring reliable temperature measurement in challenging conditions.
Minco patch-style thermocouples feature quick and easy mounting to all surface types. They also feature PTFE thermocouple wire and polyimide insulation.
For applications requiring:
| Minco | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TC40JT40B |
| Product Name | Thermocouples |
| Sensed Temperature | -4 to 351 F (-20 to 177 C) |