Minco Tip Sensitive Thermocouples TC359EU60T80

Description
Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: High sensitivity and accuracy Rapid response Temperature range of -184 to 260°C (-300 to 500°F)
Datasheet
Description
Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: High sensitivity and accuracy Rapid response Temperature range of -184 to 260°C (-300 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive Thermocouples - TC359EU60T80 - Minco
Minneapolis, MN, United States
Tip Sensitive Thermocouples
TC359EU60T80
Tip Sensitive Thermocouples TC359EU60T80
Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: High sensitivity and accuracy Rapid response Temperature range of -184 to 260°C (-300 to 500°F)

Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • High sensitivity and accuracy
  • Rapid response
  • Temperature range of -184 to 260°C (-300 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC359EU60T80
Product Name Tip Sensitive Thermocouples
Sensed Temperature -299 to 500 F (-184 to 260 C)
Configuration Ungrounded Thermocouple
Probe Configuration Other (Special Purpose); Tip Sensitive Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
 - 4342421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details