Minco Tip Sensitive Thermocouples TC358TU60T80

Description
Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: High sensitivity and accuracy Rapid response Temperature range of -184 to 260°C (-300 to 500°F)
Datasheet
Description
Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: High sensitivity and accuracy Rapid response Temperature range of -184 to 260°C (-300 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive Thermocouples - TC358TU60T80 - Minco
Minneapolis, MN, United States
Tip Sensitive Thermocouples
TC358TU60T80
Tip Sensitive Thermocouples TC358TU60T80
Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: High sensitivity and accuracy Rapid response Temperature range of -184 to 260°C (-300 to 500°F)

Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • High sensitivity and accuracy
  • Rapid response
  • Temperature range of -184 to 260°C (-300 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC358TU60T80
Product Name Tip Sensitive Thermocouples
Sensed Temperature -299 to 500 F (-184 to 260 C)
Configuration Ungrounded Thermocouple
Probe Configuration Other (Special Purpose); Tip Sensitive Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
XP Spring-Loaded Thermocouple - Hazardous Location -  - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Wire Thermocouples - Style TWW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Flexible Probe
Sensor Termination Type Bare or Insulated Lead Wires
View Details