Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TC358JU60T80 |
| Product Name | Tip Sensitive Thermocouples |
| Sensed Temperature | -299 to 500 F (-184 to 260 C) |
| Configuration | Ungrounded Thermocouple |
| Probe Configuration | Other (Special Purpose); Tip Sensitive Thermocouples |