Minco Tip Sensitive Thermocouples TC354EG240T80

Description
Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: High sensitivity and accuracy Rapid response Temperature range of -184 to 260°C (-300 to 500°F)
Datasheet
Description
Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: High sensitivity and accuracy Rapid response Temperature range of -184 to 260°C (-300 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive Thermocouples - TC354EG240T80 - Minco
Minneapolis, MN, United States
Tip Sensitive Thermocouples
TC354EG240T80
Tip Sensitive Thermocouples TC354EG240T80
Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: High sensitivity and accuracy Rapid response Temperature range of -184 to 260°C (-300 to 500°F)

Minco straight thermocouple probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • High sensitivity and accuracy
  • Rapid response
  • Temperature range of -184 to 260°C (-300 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC354EG240T80
Product Name Tip Sensitive Thermocouples
Sensed Temperature -299 to 500 F (-184 to 260 C)
Configuration Grounded Thermocouple
Probe Configuration Other (Special Purpose); Tip Sensitive Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated thermocouple cable and Lemo plug / socket FFA and PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details