Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | TC2198KU60T120 |
| Product Name | Electrically Isolated Thermocouples |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Configuration | Ungrounded Thermocouple |
| Probe Configuration | Other (Special Purpose); Electrically Isolated Thermocouples |