Minco Electrically Isolated Thermocouples TC2198JU120A120

Description
Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Electrical isolation High sensitivity and accuracy Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Description
Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Electrical isolation High sensitivity and accuracy Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Isolated Thermocouples - TC2198JU120A120 - Minco
Minneapolis, MN, United States
Electrically Isolated Thermocouples
TC2198JU120A120
Electrically Isolated Thermocouples TC2198JU120A120
Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Electrical isolation High sensitivity and accuracy Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Electrical isolation
  • High sensitivity and accuracy
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC2198JU120A120
Product Name Electrically Isolated Thermocouples
Sensed Temperature -58 to 500 F (-50 to 260 C)
Configuration Ungrounded Thermocouple
Probe Configuration Other (Special Purpose); Electrically Isolated Thermocouples
Unlock Full Specs
to access all available technical data