Minco Electrically Isolated Thermocouples TC2198JG120T120

Description
Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Electrical isolation High sensitivity and accuracy Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Description
Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Electrical isolation High sensitivity and accuracy Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Isolated Thermocouples - TC2198JG120T120 - Minco
Minneapolis, MN, United States
Electrically Isolated Thermocouples
TC2198JG120T120
Electrically Isolated Thermocouples TC2198JG120T120
Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Electrical isolation High sensitivity and accuracy Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Electrical isolation
  • High sensitivity and accuracy
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC2198JG120T120
Product Name Electrically Isolated Thermocouples
Sensed Temperature -58 to 500 F (-50 to 260 C)
Configuration Grounded Thermocouple
Probe Configuration Other (Special Purpose); Electrically Isolated Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Screw-in thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0591 to 0.2362 inch (1.5 to 6 mm)
Sensitive Length 0.5118 inch (13 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details