Minco High Temperature Thermocouples TC173EG30G120

Description
Minco high temperature thermocouple probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation Temperature range of -100 to 550°C (-148 to 1022°F)
Description
Minco high temperature thermocouple probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation Temperature range of -100 to 550°C (-148 to 1022°F)

Suppliers

Company
Product
Description
Supplier Links
High Temperature Thermocouples - TC173EG30G120 - Minco
Minneapolis, MN, United States
High Temperature Thermocouples
TC173EG30G120
High Temperature Thermocouples TC173EG30G120
Minco high temperature thermocouple probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation Temperature range of -100 to 550°C (-148 to 1022°F)

Minco high temperature thermocouple probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications.

For applications requiring:

  • High temperature operation
  • Temperature range of -100 to 550°C (-148 to 1022°F)
Supplier's Site

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC173EG30G120
Product Name High Temperature Thermocouples
Sensed Temperature -148 to 1022 F (-100 to 550 C)
Configuration Grounded Thermocouple
Probe Configuration Other (Special Purpose); High Temperature Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated cable and miniature plug /miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Triple-Point Calibration TC for Barrel Reactors -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type C
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect
View Details