Minco Embedment Thermocouples TC102962JU48E

Description
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Datasheet
Description
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedment Thermocouples - TC102962JU48E - Minco
Minneapolis, MN, United States
Embedment Thermocouples
TC102962JU48E
Embedment Thermocouples TC102962JU48E
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.

For applications requiring:

  • Reliable and rapid response
  • Installation in small space
  • Withstand rough handling and harsh environments
  • Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC102962JU48E
Product Name Embedment Thermocouples
Sensed Temperature -299 to 257 F (-184 to 125 C)
Configuration Ungrounded Thermocouple
Probe Configuration Other (Special Purpose); Embedment Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

 - 3428833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
5024 ERG Exhaust Gas Recirculation Sensor -  - Sensata Technologies
Specs
Sensed Temperature -67 to 572 F (-55 to 300 C)
Base, Noble and Refractory Metal Type N
View Details