Minco Embedment Thermocouples TC102961JU144SB0

Description
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Datasheet
Description
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedment Thermocouples - TC102961JU144SB0 - Minco
Minneapolis, MN, United States
Embedment Thermocouples
TC102961JU144SB0
Embedment Thermocouples TC102961JU144SB0
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable. For applications requiring: Reliable and rapid response Installation in small space Withstand rough handling and harsh environments Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard thermocouple wire options of PTFE thermocouple wire, PTFE thermocouple wire with a stainless steel overbraid for added durability or PTFE thermocouple wire with stainless steel braid and an overall Teflon sleeve filled with elastomer for rugged cable that prevents migration of oil along the cable.

For applications requiring:

  • Reliable and rapid response
  • Installation in small space
  • Withstand rough handling and harsh environments
  • Temperature range of -184 to 260°C (-300 to 500°F), reducing for certain Type T options
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermocouple Temperature Probes
Product Number TC102961JU144SB0
Product Name Embedment Thermocouples
Sensed Temperature -299 to 392 F (-184 to 200 C)
Configuration Ungrounded Thermocouple
Probe Configuration Other (Special Purpose); Embedment Thermocouples
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Abrasion Resistant Thermocouple - Special Purpose -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature)
Element Configuration Single Element
View Details
Conax Extra Long Thermocouple Assembly -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details