Minco MgO RTDs S942PD06T30Z120BS

Description
Minco MgO RTD probes feature MgO packing to protect the sensing element and internal lead wires from shock, vibration and contaminants. The robust, insulated design delivers reliable performance, even when exposed to high levels of shock and vibration in tough industrial environments, such as process control and steam turbine efficiency measurement. For applications requiring: Resistance to shock and vibration Temperature range from -200 to 650°C (-328 to 1202°F)
Description
Minco MgO RTD probes feature MgO packing to protect the sensing element and internal lead wires from shock, vibration and contaminants. The robust, insulated design delivers reliable performance, even when exposed to high levels of shock and vibration in tough industrial environments, such as process control and steam turbine efficiency measurement. For applications requiring: Resistance to shock and vibration Temperature range from -200 to 650°C (-328 to 1202°F)

Suppliers

Company
Product
Description
Supplier Links
MgO RTDs - S942PD06T30Z120BS - Minco
Minneapolis, MN, United States
Minco MgO RTD probes feature MgO packing to protect the sensing element and internal lead wires from shock, vibration and contaminants. The robust, insulated design delivers reliable performance, even when exposed to high levels of shock and vibration in tough industrial environments, such as process control and steam turbine efficiency measurement. For applications requiring: Resistance to shock and vibration Temperature range from -200 to 650°C (-328 to 1202°F)

Minco MgO RTD probes feature MgO packing to protect the sensing element and internal lead wires from shock, vibration and contaminants. The robust, insulated design delivers reliable performance, even when exposed to high levels of shock and vibration in tough industrial environments, such as process control and steam turbine efficiency measurement.

For applications requiring:

  • Resistance to shock and vibration
  • Temperature range from -200 to 650°C (-328 to 1202°F)
Supplier's Site

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S942PD06T30Z120BS
Product Name MgO RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Probe Configuration Other (Special Purpose); MgO RTDs
Unlock Full Specs
to access all available technical data

Similar Products

SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Element Material Platinum
View Details
837RTD Resistance Thermometer - 837RTD-N2G14A60P1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensed Temperature -58 to 392 F (-50 to 200 C)
Diameter or Width Range 3.94 inch (100 mm)
Sensitive Length 2.36 inch (60 mm)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Element Material Platinum
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details