Minco MgO RTD probes feature MgO packing to protect the sensing element and internal lead wires from shock, vibration and contaminants. The robust, insulated design delivers reliable performance, even when exposed to high levels of shock and vibration in tough industrial environments, such as process control and steam turbine efficiency measurement.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S933PD06T30Z120BS |
| Product Name | MgO RTDs |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |
| Probe Configuration | Other (Special Purpose); MgO RTDs |