Minco Dual Element RTDs S9078PDPD210T425Z89

Description
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Redundant measurement feedback Average temperature readings High dielectric strength Temperature limit: 180°C (356°F)
Datasheet
Description
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Redundant measurement feedback Average temperature readings High dielectric strength Temperature limit: 180°C (356°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Element RTDs - S9078PDPD210T425Z89 - Minco
Minneapolis, MN, United States
Dual Element RTDs
S9078PDPD210T425Z89
Dual Element RTDs S9078PDPD210T425Z89
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Redundant measurement feedback Average temperature readings High dielectric strength Temperature limit: 180°C (356°F)

Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Reliable and continuous monitoring
  • Redundant measurement feedback
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: 180°C (356°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S9078PDPD210T425Z89
Product Name Dual Element RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
RTD with CIP Sanitary Connected Well - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details