Minco Dual Element RTDs S9078PDPD100T600Z204

Description
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Redundant measurement feedback Average temperature readings High dielectric strength Temperature limit: 180°C (356°F)
Datasheet
Description
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Redundant measurement feedback Average temperature readings High dielectric strength Temperature limit: 180°C (356°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Element RTDs - S9078PDPD100T600Z204 - Minco
Minneapolis, MN, United States
Dual Element RTDs
S9078PDPD100T600Z204
Dual Element RTDs S9078PDPD100T600Z204
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and continuous monitoring Redundant measurement feedback Average temperature readings High dielectric strength Temperature limit: 180°C (356°F)

Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.

For applications requiring:

  • Reliable and continuous monitoring
  • Redundant measurement feedback
  • Average temperature readings
  • High dielectric strength
  • Temperature limit: 180°C (356°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S9078PDPD100T600Z204
Product Name Dual Element RTDs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

SDT73H, SDT73S General Purpose Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Element Material Platinum
View Details
RTD Probes - 20034556-00 - TE Connectivity
Specs
Element Material Platinum
View Details
 - 837RTD-N2G12A60P2-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Sanitary RTD's - Style RTS - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Options Designed Specifically for Sanitary Applications
Reference Resistance 100 Ohms (Most Common); 1000 Ohms (optional feature)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details