Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S9050PDPD60T425Z240 |
| Product Name | Dual Element RTDs |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |