Minco Tip Sensitive RTDs S886PE84Z4

Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet
Description
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Sensitive RTDs - S886PE84Z4 - Minco
Minneapolis, MN, United States
Tip Sensitive RTDs
S886PE84Z4
Tip Sensitive RTDs S886PE84Z4
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations. For applications requiring: Highly accurate and repeatable measurements Resistance to shock and vibration Rapid response Temperature range of -50 to 260°C (-58 to 500°F)

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.

For applications requiring:

  • Highly accurate and repeatable measurements
  • Resistance to shock and vibration
  • Rapid response
  • Temperature range of -50 to 260°C (-58 to 500°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category RTD Temperature Probes
Product Number S886PE84Z4
Product Name Tip Sensitive RTDs
Sensed Temperature -58 to 500 F (-50 to 260 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
RTD Temp. Coefficient (Alpha) 0.0039 #
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Thermometer Sensor - 837RTD-N1N14B25P2-D4 - Allen-Bradley / Rockwell Automation
Specs
Diameter or Width Range 0.7480 inch (19 mm)
Sensitive Length 12.13 inch (308 mm)
View Details
Temperature Measurement in Liquids, Dip-stick resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
RTD's with Transmitter & Connection Head - Style RTM - Tempco Electric Heater Corporation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature); 4 (optional feature)
View Details
Temperature Sensors - AS-TE - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Sensed Temperature -50 to 800 F (-45.56 to 427 C)
Element Material Other Material (Tungsten, Gold, Silver, etc.)
Reference Resistance 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
View Details