The Minco S883PE118Z4 tip-sensitive RTD features a copper alloy sensing tip that enhances thermal conductivity, allowing for rapid temperature response and improved accuracy in various applications, including thermowells and bearings. It operates within a temperature range of -50 to 260°C (-58 to 500°F) and is designed for environments where resistance to shock and vibration is critical, withstanding up to 100 G's of shock and vibrations from 10 to 2000 Hz at 20 G's minimum. The probe is available in lengths ranging from a minimum of 2.8 inches to a maximum of 48 inches, with options for user-shortening in non-armor models. The RTD includes 2, 3, or 4 lead configurations, with stranded copper wire and PTFE insulation, ensuring reliable performance in demanding conditions.
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive portion of the sensor near the tip of the probe, providing improved accuracy in thermowells, bearings and other installations.
For applications requiring:
| Minco | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | S883PE118Z4 |
| Product Name | Tip Sensitive RTDs |
| Sensed Temperature | -58 to 500 F (-50 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| RTD Temp. Coefficient (Alpha) | 0.0039 # |